IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > flash memory > Kingston DTI/4GB

Datatraveler 4GB Hi-Speed USB 2.0 (purple)

Brand: Kingston
Product code: DTI/4GB
EAN/UPC code: 740617109658, 662698417654, 0740617109658
Category: flash memory 
 PDF specs

4Gb, 66.9mm x 20.4mm x 9.0mm, 11.3g, USB 2.0
DTI/4GB Kingston

Lighten your load without emptying your wallet.

DataTraveler USB Flash drives are ideal for home office, small business, schools and promotions. They're affordable and put mobile storage in nearly anyone's hands.

Lighten your load without emptying your wallet. Get affordable, mobile USB storage.

Now you can store, carry and transfer files quickly in an affordable, convenient ... More>>>

Specs
Alternatives
Options
Memory
Internal memory 4096 MB
Flash card type USB Flash Memory Stick
System requirements
Compatible operating systems Win 2000, Win XP (SP1)
Mac OS10.x
Energy management
USB powered
Environmental conditions
Operating temperature range (T-T) 0 - 60 °C
Storage temperature range (T-T) -20-85 °C
Weight & dimensions
Dimensions W x D x H 66.9 x 20.4 x 9.0 mm
Weight 11.3 g
74 offers, from 5.44